Samtec Inc. Connector Housing, Rcpt, 24Pos, 2.54Mm; Product Range Samtec IPD1-12-D-K-M

Description
CONNECTOR HOUSING, RCPT, 24POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 24POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 24Pos, 2.54Mm; Product Range Samtec - 47AC7843 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 24Pos, 2.54Mm; Product Range Samtec
47AC7843
Connector Housing, Rcpt, 24Pos, 2.54Mm; Product Range Samtec 47AC7843
CONNECTOR HOUSING, RCPT, 24POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 24POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47AC7843
Product Name Connector Housing, Rcpt, 24Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details