Samtec Inc. Connector, Housing, Plug, 20 Position, 2.54Mm; Product Range Samtec IPD1-10-D

Description
CONNECTOR, HOUSING, PLUG, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 20 Position, 2.54Mm; Product Range Samtec - 19P2310 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 20 Position, 2.54Mm; Product Range Samtec
19P2310
Connector, Housing, Plug, 20 Position, 2.54Mm; Product Range Samtec 19P2310
CONNECTOR, HOUSING, PLUG, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Housing 20 Pos 2.54Mm St Rohs Compliant Samtec - 96AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing 20 Pos 2.54Mm St Rohs Compliant Samtec
96AC0286
Conn Housing 20 Pos 2.54Mm St Rohs Compliant Samtec 96AC0286
CONN HOUSING 20 POS 2.54MM ST ROHS COMPLIANT: YES

CONN HOUSING 20 POS 2.54MM ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19P2310
Product Name Connector, Housing, Plug, 20 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details