Samtec Inc. Connector, Plug, 2.54Mm, Crimp, 20Way; Product Range Samtec IPD1-10-D-K

Description
CONNECTOR, PLUG, 2.54MM, CRIMP, 20WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 2.54MM, CRIMP, 20WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 2.54Mm, Crimp, 20Way; Product Range Samtec - 69W9216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2.54Mm, Crimp, 20Way; Product Range Samtec
69W9216
Connector, Plug, 2.54Mm, Crimp, 20Way; Product Range Samtec 69W9216
CONNECTOR, PLUG, 2.54MM, CRIMP, 20WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes

CONNECTOR, PLUG, 2.54MM, CRIMP, 20WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec - 14P9492 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec
14P9492
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec 14P9492
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W9216
Product Name Connector, Plug, 2.54Mm, Crimp, 20Way; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details