Samtec Inc. Receptacle Housing, 16Pos, 2Row, 2.54Mm; Product Range Samtec IPD1-08-D-K

Description
RECEPTACLE HOUSING, 16POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 16POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 16Pos, 2Row, 2.54Mm; Product Range Samtec - 18X0114 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 16Pos, 2Row, 2.54Mm; Product Range Samtec
18X0114
Receptacle Housing, 16Pos, 2Row, 2.54Mm; Product Range Samtec 18X0114
RECEPTACLE HOUSING, 16POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 16POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18X0114
Product Name Receptacle Housing, 16Pos, 2Row, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details