Samtec Inc. Connector Housing, Rcpt, 16Pos, 2.54Mm; Product Range Samtec IPD1-08-D-K-M

Description
CONNECTOR HOUSING, RCPT, 16POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 2.54Mm; Product Range Samtec - 85X3120 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 2.54Mm; Product Range Samtec
85X3120
Connector Housing, Rcpt, 16Pos, 2.54Mm; Product Range Samtec 85X3120
CONNECTOR HOUSING, RCPT, 16POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X3120
Product Name Connector Housing, Rcpt, 16Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details