Samtec Inc. Receptacle Housing, 14Pos, 2Row, 2.54Mm; Product Range Samtec IPD1-07-D

Description
RECEPTACLE HOUSING, 14POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 14POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 14Pos, 2Row, 2.54Mm; Product Range Samtec - 10R6510 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 14Pos, 2Row, 2.54Mm; Product Range Samtec
10R6510
Receptacle Housing, 14Pos, 2Row, 2.54Mm; Product Range Samtec 10R6510
RECEPTACLE HOUSING, 14POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 14POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 14Pos Rohs Compliant Samtec - 45AJ4678 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 14Pos Rohs Compliant Samtec
45AJ4678
Connector Housing, Rcpt, 14Pos Rohs Compliant Samtec 45AJ4678
CONNECTOR HOUSING, RCPT, 14POS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 14POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10R6510
Product Name Receptacle Housing, 14Pos, 2Row, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details