Samtec Inc. Electronic Connector IPD1-07-D

Description
CONN RCPT HSG 14POS 2.54MM Product overview: IPD1-07-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-07-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT HSG 14POS 2.54MM Product overview: IPD1-07-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-07-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-IPD1-07-D
Electronic Connector 319-IPD1-07-D
CONN RCPT HSG 14POS 2.54MM Product overview: IPD1-07-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-07-D can be used for catalog matching and distributor lookup.

CONN RCPT HSG 14POS 2.54MM Product overview: IPD1-07-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-07-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1142096-IPD1-07-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1142096-IPD1-07-D
Connectors, Interconnects - Rectangular Connectors - Housings 1142096-IPD1-07-D
Win Source Part Number: 1142096-IPD1-07-D Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Mate® IPD1 Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): IPD1-07-D.; IPD107D; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Samtec Inc. Other Names: IPD1-07-D-ND,Q520203 6,SAM8820 Base Product Number: IPD1-07

Win Source Part Number: 1142096-IPD1-07-D
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini Mate® IPD1
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): IPD1-07-D.; IPD107D;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Samtec Inc.
Other Names: IPD1-07-D-ND,Q5202036,SAM8820
Base Product Number: IPD1-07

Buy Now Datasheet
Wire Housings & Plugs - 1800135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1800135
Wire Housings & Plugs 1800135
.100" Mini Mate Discrete Wire Socket Ho

.100" Mini Mate Discrete Wire Socket Ho

Supplier's Site
Wire Housings & Plugs - 1800416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1800416
Wire Housings & Plugs 1800416
.100" Mini Mate Discrete Wire Socket Ho

.100" Mini Mate Discrete Wire Socket Ho

Supplier's Site
Swedesboro, NJ, United States
Pin & Socket Connectors
IPD1-07-D
Pin & Socket Connectors IPD1-07-D
.100 Mini Mate Disc Wire Skt Housing

.100 Mini Mate Disc Wire Skt Housing

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-IPD1-07-D 1142096-IPD1-07-D 1800135 IPD1-07-D
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Wire Housings & Plugs Pin & Socket Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-RJ45-PP-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details