Samtec Inc. Housing Connector, Rcpt, 14Pos, 2.54Mm; Product Range Samtec IPD1-07-D-K

Description
HOUSING CONNECTOR, RCPT, 14POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79L & CC79R Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, RCPT, 14POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79L & CC79R Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 14Pos, 2.54Mm; Product Range Samtec - 63W2590 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 14Pos, 2.54Mm; Product Range Samtec
63W2590
Housing Connector, Rcpt, 14Pos, 2.54Mm; Product Range Samtec 63W2590
HOUSING CONNECTOR, RCPT, 14POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79L & CC79R Series Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 14POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79L & CC79R Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63W2590
Product Name Housing Connector, Rcpt, 14Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details