Samtec Inc. Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec IPD1-06-S-K

Description
RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec - 01X2802 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec
01X2802
Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec 01X2802
RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, Rcpt, 6Pos, 1Row Rohs Compliant Samtec - 73AJ7098 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Rcpt, 6Pos, 1Row Rohs Compliant Samtec
73AJ7098
Connector, Housing, Rcpt, 6Pos, 1Row Rohs Compliant Samtec 73AJ7098
CONNECTOR, HOUSING, RCPT, 6POS, 1ROW ROHS COMPLIANT: YES

CONNECTOR, HOUSING, RCPT, 6POS, 1ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01X2802
Product Name Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details