Samtec Inc. Connector, Housing, Receptacle, 5 Position, 2.54Mm; Product Range Samtec IPD1-05-S-K

Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 5 Position, 2.54Mm; Product Range Samtec - 41R3831 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 5 Position, 2.54Mm; Product Range Samtec
41R3831
Connector, Housing, Receptacle, 5 Position, 2.54Mm; Product Range Samtec 41R3831
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41R3831
Product Name Connector, Housing, Receptacle, 5 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details