Samtec Inc. Receptacle Housing, 5Pos, 1Row, 2.54Mm; Product Range Samtec IPD1-05-S-K-M

Description
RECEPTACLE HOUSING, 5POS, 1ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:SAMTEC CC79 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 5POS, 1ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:SAMTEC CC79 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 5Pos, 1Row, 2.54Mm; Product Range Samtec - 90Y7150 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 5Pos, 1Row, 2.54Mm; Product Range Samtec
90Y7150
Receptacle Housing, 5Pos, 1Row, 2.54Mm; Product Range Samtec 90Y7150
RECEPTACLE HOUSING, 5POS, 1ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:SAMTEC CC79 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RECEPTACLE HOUSING, 5POS, 1ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:SAMTEC CC79 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90Y7150
Product Name Receptacle Housing, 5Pos, 1Row, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details