Samtec Inc. Connector, Housing, Receptacle, 10 Position, 2Row, 2.54Mm; Product Range Samtec IPD1-05-D

Description
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 10 Position, 2Row, 2.54Mm; Product Range Samtec - 73K0180 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 10 Position, 2Row, 2.54Mm; Product Range Samtec
73K0180
Connector, Housing, Receptacle, 10 Position, 2Row, 2.54Mm; Product Range Samtec 73K0180
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K0180
Product Name Connector, Housing, Receptacle, 10 Position, 2Row, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details