Samtec Inc. Connector, Plug, 2.54Mm, Crimp, 10Way; Product Range Samtec IPD1-05-D-K

Description
CONNECTOR, PLUG, 2.54MM, CRIMP, 10WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 2.54MM, CRIMP, 10WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 2.54Mm, Crimp, 10Way; Product Range Samtec - 69W9215 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2.54Mm, Crimp, 10Way; Product Range Samtec
69W9215
Connector, Plug, 2.54Mm, Crimp, 10Way; Product Range Samtec 69W9215
CONNECTOR, PLUG, 2.54MM, CRIMP, 10WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes

CONNECTOR, PLUG, 2.54MM, CRIMP, 10WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Ro RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, 10 Position, 2Row, 2.54Mm; Product Range Samtec - 48P5380 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 10 Position, 2Row, 2.54Mm; Product Range Samtec
48P5380
Connector Housing, 10 Position, 2Row, 2.54Mm; Product Range Samtec 48P5380
CONNECTOR HOUSING, 10 POSITION, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 10 POSITION, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W9215
Product Name Connector, Plug, 2.54Mm, Crimp, 10Way; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details