Samtec Inc. Rcpt Housing, 10Pos, Nylon, 2.54Mm; Product Range Samtec IPD1-05-D-K-M

Description
RCPT HOUSING, 10POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 10POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 10Pos, Nylon, 2.54Mm; Product Range Samtec - 85AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 10Pos, Nylon, 2.54Mm; Product Range Samtec
85AC1869
Rcpt Housing, 10Pos, Nylon, 2.54Mm; Product Range Samtec 85AC1869
RCPT HOUSING, 10POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 10POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Connector, Housing, Receptacle, 10 Position, 2.54Mm; Product Range Samtec - 51R2077 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 10 Position, 2.54Mm; Product Range Samtec
51R2077
Connector, Housing, Receptacle, 10 Position, 2.54Mm; Product Range Samtec 51R2077
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AC1869
Product Name Rcpt Housing, 10Pos, Nylon, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details