Samtec Inc. Receptacle Housing, 4Pos, Nylon 6/6; Product Range Samtec IPD1-04-S-K

Description
RECEPTACLE HOUSING, 4POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 4POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, Nylon 6/6; Product Range Samtec - 18X0113 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, Nylon 6/6; Product Range Samtec
18X0113
Receptacle Housing, 4Pos, Nylon 6/6; Product Range Samtec 18X0113
RECEPTACLE HOUSING, 4POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18X0113
Product Name Receptacle Housing, 4Pos, Nylon 6/6; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details