Samtec Inc. Pin & Socket Connectors IPD1-04-D-K

Description
.100 Mini Mate Disc Wire Skt Housing
Request a Quote Datasheet
Description
.100 Mini Mate Disc Wire Skt Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
IPD1-04-D-K
Pin & Socket Connectors IPD1-04-D-K
.100 Mini Mate Disc Wire Skt Housing

.100 Mini Mate Disc Wire Skt Housing

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 962085-IPD1-04-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
962085-IPD1-04-D-K
Connectors, Interconnects - Rectangular Connectors - Housings 962085-IPD1-04-D-K
Win Source Part Number: 962085-IPD1-04-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Mate® IPD1 Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 3-770476-1; 98786-1019; 98786-1011; IPD1-02-D; IPD1-05-D; IPD1-03-DIPD1-04-D-K .; IPD1-04-D-K.; IPD104DK; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Samtec Inc. Other Names: IPD1-04-D-K-ND,SAM10 561,Q10282919 Base Product Number: IPD1-04

Win Source Part Number: 962085-IPD1-04-D-K
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini Mate® IPD1
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: White
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 3-770476-1; 98786-1019; 98786-1011; IPD1-02-D; IPD1-05-D; IPD1-03-DIPD1-04-D-K .; IPD1-04-D-K.; IPD104DK;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Samtec Inc.
Other Names: IPD1-04-D-K-ND,SAM10561,Q10282919
Base Product Number: IPD1-04

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IPD1-04-D-K
Electronic Connector 319-IPD1-04-D-K
CONN RCPT HSG 8POS 2.54MM Product overview: IPD1-04-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-04-D-K can be used for catalog matching and distributor lookup.

CONN RCPT HSG 8POS 2.54MM Product overview: IPD1-04-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-04-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini-Power Connector Rohs Compliant Samtec - 81AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Power Connector Rohs Compliant Samtec
81AC8855
Mini-Power Connector Rohs Compliant Samtec 81AC8855
MINI-POWER CONNECTOR ROHS COMPLIANT: YES

MINI-POWER CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPD1-04-D-K 962085-IPD1-04-D-K 319-IPD1-04-D-K 81AC8855
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Mini-Power Connector Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details