Samtec Inc. Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Samtec IPD1-04-D-K-M

Description
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Samtec - 58T3556 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Samtec
58T3556
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Samtec 58T3556
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58T3556
Product Name Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details