Samtec Inc. Receptacle Housing, 3Pos, Nylon 6/6; Product Range Samtec IPD1-03-S-K

Description
RECEPTACLE HOUSING, 3POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 3POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Nylon 6/6; Product Range Samtec - 41T0540 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Nylon 6/6; Product Range Samtec
41T0540
Receptacle Housing, 3Pos, Nylon 6/6; Product Range Samtec 41T0540
RECEPTACLE HOUSING, 3POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41T0540
Product Name Receptacle Housing, 3Pos, Nylon 6/6; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details