Samtec Inc. Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec IPD1-03-DK

Description
RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec - 14T0478 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec
14T0478
Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec 14T0478
RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, NYLON 6/6; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14T0478
Product Name Receptacle Housing, 6Pos, Nylon 6/6; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details