Samtec Inc. Housing, Nylon, Receptacle, 2Pos; Product Range Samtec IPD1-02-S-K-M

Description
HOUSING, NYLON, RECEPTACLE, 2POS; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor RoHS Compliant: Yes
Datasheet
Description
HOUSING, NYLON, RECEPTACLE, 2POS; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Nylon, Receptacle, 2Pos; Product Range Samtec - 71Y9099 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Nylon, Receptacle, 2Pos; Product Range Samtec
71Y9099
Housing, Nylon, Receptacle, 2Pos; Product Range Samtec 71Y9099
HOUSING, NYLON, RECEPTACLE, 2POS; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor RoHS Compliant: Yes

HOUSING, NYLON, RECEPTACLE, 2POS; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site
Connector, Housing, Receptacle, 2 Position, 2.54Mm; Product Range Samtec - 18T1683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 2 Position, 2.54Mm; Product Range Samtec
18T1683
Connector, Housing, Receptacle, 2 Position, 2.54Mm; Product Range Samtec 18T1683
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9099
Product Name Housing, Nylon, Receptacle, 2Pos; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details