.100 Mini Mate Disc Wire Skt Housing
.100" Mini Mate Discrete Wire Socket Ho
.100" Mini Mate Discrete Wire Socket Ho
CONN RCPT HSG 4POS 2.54MM Product overview: IPD1-02-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-02-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 921275-IPD1-02-D
Series: Mini Mate® IPD1
Features: 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: IPD1-02
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: IPD1-02-D-ND, Q3594043A, SAM10558
MINI-POWER CONNECTOR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IPD1-02-D | 1800382 | 319-IPD1-02-D | 921275-IPD1-02-D | 39P8222 |
| Product Name | Pin & Socket Connectors | Wire Housings & Plugs | Electronic Connector | Rectangular Connectors - IPD1-02-D | Mini-Power Connector Rohs Compliant Samtec |
| Gender | Male / Plug |