Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Housings IPD1-02-D-K

Description
Win Source Part Number: 1164680-IPD1-02-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Mate® IPD1 Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): IPD1-02-D-K.; IPD102DK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Samtec Inc. Other Names: SAM8818,IPD1-02-D-K- ND Base Product Number: IPD1-02
Request a Quote Datasheet
Description
Win Source Part Number: 1164680-IPD1-02-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Mate® IPD1 Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): IPD1-02-D-K.; IPD102DK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Samtec Inc. Other Names: SAM8818,IPD1-02-D-K- ND Base Product Number: IPD1-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1164680-IPD1-02-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1164680-IPD1-02-D-K
Connectors, Interconnects - Rectangular Connectors - Housings 1164680-IPD1-02-D-K
Win Source Part Number: 1164680-IPD1-02-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini Mate® IPD1 Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): IPD1-02-D-K.; IPD102DK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Samtec Inc. Other Names: SAM8818,IPD1-02-D-K- ND Base Product Number: IPD1-02

Win Source Part Number: 1164680-IPD1-02-D-K
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini Mate® IPD1
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: White
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): IPD1-02-D-K.; IPD102DK;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Samtec Inc.
Other Names: SAM8818,IPD1-02-D-K-ND
Base Product Number: IPD1-02

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IPD1-02-D-K
Electronic Connector 319-IPD1-02-D-K
CONN RCPT HSG 4POS 2.54MM Product overview: IPD1-02-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-02-D-K can be used for catalog matching and distributor lookup.

CONN RCPT HSG 4POS 2.54MM Product overview: IPD1-02-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-02-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
IPD1-02-D-K
Pin & Socket Connectors IPD1-02-D-K
.100 Mini Mate Disc Wire Skt Housing

.100 Mini Mate Disc Wire Skt Housing

Buy Now
.100
Chicago, IL, United States
.100" Mini-Power Cable Housing Rohs Compliant Samtec
81AC8853
.100" Mini-Power Cable Housing Rohs Compliant Samtec 81AC8853
.100" MINI-POWER CABLE HOUSING ROHS COMPLIANT: YES

.100" MINI-POWER CABLE HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1164680-IPD1-02-D-K 319-IPD1-02-D-K IPD1-02-D-K 81AC8853
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Pin & Socket Connectors .100" Mini-Power Cable Housing Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products