Samtec Inc. Connector, Plug, 2.54Mm, Crimp, 4Way; Product Range Samtec IPD1-02-D-K

Description
CONNECTOR, PLUG, 2.54MM, CRIMP, 4WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 2.54MM, CRIMP, 4WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 2.54Mm, Crimp, 4Way; Product Range Samtec - 69W9214 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2.54Mm, Crimp, 4Way; Product Range Samtec
69W9214
Connector, Plug, 2.54Mm, Crimp, 4Way; Product Range Samtec 69W9214
CONNECTOR, PLUG, 2.54MM, CRIMP, 4WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 2.54MM, CRIMP, 4WAY; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, Receptacle, 4 Position, 2.54Mm; Product Range Samtec - 71P8313 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 2.54Mm; Product Range Samtec
71P8313
Connector, Housing, Receptacle, 4 Position, 2.54Mm; Product Range Samtec 71P8313
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W9214
Product Name Connector, Plug, 2.54Mm, Crimp, 4Way; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details