Win Source Part Number: 1222323-IPD1-02-D-K-
Category: Connectors, Interconnects>Rectan
Series: Mini Mate® IPD1
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: White
Features: Pick and Place, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): IPD1-02-D-K-M .; IPD102DKM; IPD102DKM .;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Samtec Inc.
Other Names: SAM9571
Base Product Number: IPD1-02
.100 Mini Mate Disc Wire Skt Housing
CONN RCPT HSG 4POS 2.54MM Product overview: IPD1-02-D-K-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPD1-02-D-K-M can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1592513 | 1222323-IPD1-02-D-K-M | IPD1-02-D-K-M | 319-IPD1-02-D-K-M |
| Product Name | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Housings | Pin & Socket Connectors | Electronic Connector |
| Gender | Male / Plug |