Samtec Inc. Connector Housing, Rcpt0, 4Ways Rohs Compliant Samtec IPD1-02-D-K-M

Description
CONNECTOR HOUSING, RCPT0, 4WAYS ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT0, 4WAYS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt0, 4Ways Rohs Compliant Samtec - 81AH9043 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt0, 4Ways Rohs Compliant Samtec
81AH9043
Connector Housing, Rcpt0, 4Ways Rohs Compliant Samtec 81AH9043
CONNECTOR HOUSING, RCPT0, 4WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT0, 4WAYS ROHS COMPLIANT: YES

Supplier's Site
Connector, Housing, Receptacle, 4 Position, 2.54Mm; Product Range Samtec - 24R2702 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 2.54Mm; Product Range Samtec
24R2702
Connector, Housing, Receptacle, 4 Position, 2.54Mm; Product Range Samtec 24R2702
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81AH9043
Product Name Connector Housing, Rcpt0, 4Ways Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details