Samtec Inc. Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins IPBT-110-H1-T-D-RA-K

Description
Category: Connectors, Interconnects--Recta ngular Connectors --Headers, Male Pins Series: Power Mate® IPBT Number of Positions: 20 Voltage Rating (VDC): 400VAC, 565VDC Pitch - Mating: 0.165" (4.20mm) Package: Tube Termination: Solder Connector Type: Header Contact Type: Male Pin
Request a Quote Datasheet
Description
Category: Connectors, Interconnects--Recta ngular Connectors --Headers, Male Pins Series: Power Mate® IPBT Number of Positions: 20 Voltage Rating (VDC): 400VAC, 565VDC Pitch - Mating: 0.165" (4.20mm) Package: Tube Termination: Solder Connector Type: Header Contact Type: Male Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins
Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins
Category: Connectors, Interconnects--Recta ngular Connectors --Headers, Male Pins Series: Power Mate® IPBT Number of Positions: 20 Voltage Rating (VDC): 400VAC, 565VDC Pitch - Mating: 0.165" (4.20mm) Package: Tube Termination: Solder Connector Type: Header Contact Type: Male Pin

Category: Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins
Series: Power Mate® IPBT
Number of Positions: 20
Voltage Rating (VDC): 400VAC, 565VDC
Pitch - Mating: 0.165" (4.20mm)
Package: Tube
Termination: Solder
Connector Type: Header
Contact Type: Male Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103322-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details