Samtec Inc. Connector, Header, 4Pos, 1Row, 4.19Mm; Pitch Spacing Samtec IPBT-104-H1-T-S-K

Description
CONNECTOR, HEADER, 4POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:4Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:4Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 4.19Mm; Pitch Spacing Samtec - 56AC5713 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 4.19Mm; Pitch Spacing Samtec
56AC5713
Connector, Header, 4Pos, 1Row, 4.19Mm; Pitch Spacing Samtec 56AC5713
CONNECTOR, HEADER, 4POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:4Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:4Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - IPBT-104-H1-T-S-K - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
IPBT-104-H1-T-S-K
Headers, Male Pins IPBT-104-H1-T-S-K
CONN HEADER VERT 4POS 4.2MM

CONN HEADER VERT 4POS 4.2MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 56AC5713 IPBT-104-H1-T-S-K
Product Name Connector, Header, 4Pos, 1Row, 4.19Mm; Pitch Spacing Samtec Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connector, Ffc/fpc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 53K1465 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting IDC / IDT
View Details
Headers & Wire Housings - B5740-105-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details