Pitch Spacing:4.19mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Solder; Product Range:IPBT Series; Contact Material:Copper Alloy; Contact Plating:Tin over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 60AC9836 |
| Product Name | Pitch Spacing Samtec |
| RoHS Compliant | RoHS Compliant |