Samtec Inc. Connector, Header, 2Pos, 1Row, 4.19Mm; Pitch Spacing Samtec IPBT-102-H2-T-S-K

Description
CONNECTOR, HEADER, 2POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:2Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:2Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 4.19Mm; Pitch Spacing Samtec - 56AC5706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 4.19Mm; Pitch Spacing Samtec
56AC5706
Connector, Header, 2Pos, 1Row, 4.19Mm; Pitch Spacing Samtec 56AC5706
CONNECTOR, HEADER, 2POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:2Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 4.19MM; Pitch Spacing:4.19mm; No. of Contacts:2Contacts; Gender:Header; Product Range:IPBT Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5706
Product Name Connector, Header, 2Pos, 1Row, 4.19Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV10805F1-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103185-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details