Samtec Inc. Header, 4.19Mm, 2X2 Position; Product Range Samtec IPBT-102-H1-T-S

Description
HEADER, 4.19MM, 2X2 POSITION; Product Range:IPBT Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:2; Pitch Spacing:4.19mm; Contact Plating:Tin; Contact Material:Copper; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
HEADER, 4.19MM, 2X2 POSITION; Product Range:IPBT Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:2; Pitch Spacing:4.19mm; Contact Plating:Tin; Contact Material:Copper; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4.19Mm, 2X2 Position; Product Range Samtec - 56P3487 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X2 Position; Product Range Samtec
56P3487
Header, 4.19Mm, 2X2 Position; Product Range Samtec 56P3487
HEADER, 4.19MM, 2X2 POSITION; Product Range:IPBT Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:2; Pitch Spacing:4.19mm; Contact Plating:Tin; Contact Material:Copper; No. of Rows:1 RoHS Compliant: Yes

HEADER, 4.19MM, 2X2 POSITION; Product Range:IPBT Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:2; Pitch Spacing:4.19mm; Contact Plating:Tin; Contact Material:Copper; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56P3487
Product Name Header, 4.19Mm, 2X2 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
TO-3 Socket-Heavy Duty w/dual tabs - 4516 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers