Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPBT-102-H1-T-D-K

Description
Win Source Part Number: 1340659-IPBT-102-H1- T-D-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Power Mate® IPBT Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Copper Alloy Voltage Rating: 400VAC, 565VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.380" (9.65mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.260" (6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPBT-102 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340659-IPBT-102-H1- T-D-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Power Mate® IPBT Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Copper Alloy Voltage Rating: 400VAC, 565VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.380" (9.65mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.260" (6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPBT-102 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1340659-IPBT-102-H1-T-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1340659-IPBT-102-H1-T-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1340659-IPBT-102-H1-T-D-K
Win Source Part Number: 1340659-IPBT-102-H1- T-D-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Power Mate® IPBT Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Copper Alloy Voltage Rating: 400VAC, 565VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.380" (9.65mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.260" (6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPBT-102 California Prop 65: Warning Information

Win Source Part Number: 1340659-IPBT-102-H1-T-D-K
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Power Mate® IPBT
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 400VAC, 565VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.510" (12.95mm)
Insulation Height: 0.380" (9.65mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.260" (6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: IPBT-102
California Prop 65: Warning Information

Buy Now Datasheet
Headers, Male Pins - IPBT-102-H1-T-D-K - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
IPBT-102-H1-T-D-K
Headers, Male Pins IPBT-102-H1-T-D-K
CONN HEADER VERT 4POS 4.2MM

CONN HEADER VERT 4POS 4.2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1340659-IPBT-102-H1-T-D-K IPBT-102-H1-T-D-K
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 400 volts 400 to 565 volts
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS12005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103171-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details