Samtec Inc. Plug, 4.19Mm, Crimp, 30 Position; Product Range Samtec IPBD-15-D

Description
PLUG, 4.19MM, CRIMP, 30 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG, 4.19MM, CRIMP, 30 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4.19Mm, Crimp, 30 Position; Product Range Samtec - 50M2398 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.19Mm, Crimp, 30 Position; Product Range Samtec
50M2398
Plug, 4.19Mm, Crimp, 30 Position; Product Range Samtec 50M2398
PLUG, 4.19MM, CRIMP, 30 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

PLUG, 4.19MM, CRIMP, 30 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50M2398
Product Name Plug, 4.19Mm, Crimp, 30 Position; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details