Samtec Inc. Plug, 4.19Mm, Crimp, 20 Position; Product Range Samtec IPBD-10-D-M

Description
PLUG, 4.19MM, CRIMP, 20 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG, 4.19MM, CRIMP, 20 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4.19Mm, Crimp, 20 Position; Product Range Samtec - 85T4841 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.19Mm, Crimp, 20 Position; Product Range Samtec
85T4841
Plug, 4.19Mm, Crimp, 20 Position; Product Range Samtec 85T4841
PLUG, 4.19MM, CRIMP, 20 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

PLUG, 4.19MM, CRIMP, 20 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T4841
Product Name Plug, 4.19Mm, Crimp, 20 Position; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details