Samtec Inc. Product Range Samtec IPBD-06-D.

Description
Product Range:IPBD Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts RoHS Compliant: Yes
Description
Product Range:IPBD Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Samtec - 32AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Samtec
32AC0673
Product Range Samtec 32AC0673
Product Range:IPBD Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts RoHS Compliant: Yes

Product Range:IPBD Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AC0673
Product Name Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details