Samtec Inc. Housing Connector, Rcpt, 5Pos, 4.19Mm; Product Range Samtec IPBD-05-S-K

Description
HOUSING CONNECTOR, RCPT, 5POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, RCPT, 5POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 5Pos, 4.19Mm; Product Range Samtec - 97W6745 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 5Pos, 4.19Mm; Product Range Samtec
97W6745
Housing Connector, Rcpt, 5Pos, 4.19Mm; Product Range Samtec 97W6745
HOUSING CONNECTOR, RCPT, 5POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 5POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97W6745
Product Name Housing Connector, Rcpt, 5Pos, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details