Samtec Inc. Plug, 4.19Mm, Crimp, 10 Position; Product Range Samtec IPBD-05-D

Description
PLUG, 4.19MM, CRIMP, 10 POSITION; Product Range:IPBD Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.19mm; For Use With:CC69L/CC69R Series Socket Crimp Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG, 4.19MM, CRIMP, 10 POSITION; Product Range:IPBD Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.19mm; For Use With:CC69L/CC69R Series Socket Crimp Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4.19Mm, Crimp, 10 Position; Product Range Samtec - 05R0191 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.19Mm, Crimp, 10 Position; Product Range Samtec
05R0191
Plug, 4.19Mm, Crimp, 10 Position; Product Range Samtec 05R0191
PLUG, 4.19MM, CRIMP, 10 POSITION; Product Range:IPBD Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.19mm; For Use With:CC69L/CC69R Series Socket Crimp Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

PLUG, 4.19MM, CRIMP, 10 POSITION; Product Range:IPBD Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:4.19mm; For Use With:CC69L/CC69R Series Socket Crimp Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05R0191
Product Name Plug, 4.19Mm, Crimp, 10 Position; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details