Samtec Inc. Housing Connector, Rcpt, 10Pos, 4.19Mm; Product Range Samtec IPBD-05-D-K

Description
HOUSING CONNECTOR, RCPT, 10POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, RCPT, 10POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 10Pos, 4.19Mm; Product Range Samtec - 62X0256 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 10Pos, 4.19Mm; Product Range Samtec
62X0256
Housing Connector, Rcpt, 10Pos, 4.19Mm; Product Range Samtec 62X0256
HOUSING CONNECTOR, RCPT, 10POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 10POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.19mm; For Use With:Samtec CC69L & CC69R Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62X0256
Product Name Housing Connector, Rcpt, 10Pos, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details