Samtec Inc. Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec IPBD-04-S

Description
RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec - 85AC1868 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec
85AC1868
Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec 85AC1868
RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AC1868
Product Name Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details