Samtec Inc. Connector Housing, Rcpt, 4Pos, 4.19Mm; Product Range Samtec IPBD-04-S-K

Description
CONNECTOR HOUSING, RCPT, 4POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 4.19Mm; Product Range Samtec - 95AC4680 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 4.19Mm; Product Range Samtec
95AC4680
Connector Housing, Rcpt, 4Pos, 4.19Mm; Product Range Samtec 95AC4680
CONNECTOR HOUSING, RCPT, 4POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95AC4680
Product Name Connector Housing, Rcpt, 4Pos, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details