Samtec Inc. Rcpt Housing, 8Pos, Lcp, 4.19Mm; Product Range Samtec IPBD-04-D

Description
RCPT HOUSING, 8POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Lcp, 4.19Mm; Product Range Samtec - 85AC1867 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Lcp, 4.19Mm; Product Range Samtec
85AC1867
Rcpt Housing, 8Pos, Lcp, 4.19Mm; Product Range Samtec 85AC1867
RCPT HOUSING, 8POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 8POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AC1867
Product Name Rcpt Housing, 8Pos, Lcp, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details