Samtec Inc. Housing, Pbt, Receptacle, 3Pos; Product Range Samtec IPBD-03-S

Description
HOUSING, PBT, RECEPTACLE, 3POS; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor Bronze;RoHS Compliant: Yes
Datasheet
Description
HOUSING, PBT, RECEPTACLE, 3POS; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor Bronze;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Pbt, Receptacle, 3Pos; Product Range Samtec - 71Y9097 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Pbt, Receptacle, 3Pos; Product Range Samtec
71Y9097
Housing, Pbt, Receptacle, 3Pos; Product Range Samtec 71Y9097
HOUSING, PBT, RECEPTACLE, 3POS; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor Bronze;RoHS Compliant: Yes

HOUSING, PBT, RECEPTACLE, 3POS; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor Bronze;RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, 4.19Mm, Crimp, 3 Position; Product Range Samtec - 56P3779 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.19Mm, Crimp, 3 Position; Product Range Samtec
56P3779
Plug, 4.19Mm, Crimp, 3 Position; Product Range Samtec 56P3779
PLUG, 4.19MM, CRIMP, 3 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

PLUG, 4.19MM, CRIMP, 3 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Conn Housing Rcp 3 Pos 4.19Mm St Rohs Compliant Samtec - 81AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing Rcp 3 Pos 4.19Mm St Rohs Compliant Samtec
81AC8849
Conn Housing Rcp 3 Pos 4.19Mm St Rohs Compliant Samtec 81AC8849
CONN HOUSING RCP 3 POS 4.19MM ST ROHS COMPLIANT: YES

CONN HOUSING RCP 3 POS 4.19MM ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9097
Product Name Housing, Pbt, Receptacle, 3Pos; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details