Samtec Inc. Plug, 4.19Mm, Crimp, 6 Position; Product Range Samtec IPBD-03-D

Description
PLUG, 4.19MM, CRIMP, 6 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG, 4.19MM, CRIMP, 6 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4.19Mm, Crimp, 6 Position; Product Range Samtec - 40P3591 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.19Mm, Crimp, 6 Position; Product Range Samtec
40P3591
Plug, 4.19Mm, Crimp, 6 Position; Product Range Samtec 40P3591
PLUG, 4.19MM, CRIMP, 6 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

PLUG, 4.19MM, CRIMP, 6 POSITION; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:Power Mate IPBD Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Rcpt Housing, 6Pos, Lcp, 4.19Mm; Product Range Samtec - 85AC1866 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Lcp, 4.19Mm; Product Range Samtec
85AC1866
Rcpt Housing, 6Pos, Lcp, 4.19Mm; Product Range Samtec 85AC1866
RCPT HOUSING, 6POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 6POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40P3591
Product Name Plug, 4.19Mm, Crimp, 6 Position; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details