Samtec Inc. Connector, Housing, Plug, 2 Position, 4.19Mm; Product Range Samtec IPBD-02-S

Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 2 Position, 4.19Mm; Product Range Samtec - 40P3589 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 2 Position, 4.19Mm; Product Range Samtec
40P3589
Connector, Housing, Plug, 2 Position, 4.19Mm; Product Range Samtec 40P3589
CONNECTOR, HOUSING, PLUG, 2 POSITION, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 2 POSITION, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Pbt, Receptacle, 2Pos; Product Range Samtec - 71Y9096 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Pbt, Receptacle, 2Pos; Product Range Samtec
71Y9096
Housing, Pbt, Receptacle, 2Pos; Product Range Samtec 71Y9096
HOUSING, PBT, RECEPTACLE, 2POS; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor Bronze;RoHS Compliant: Yes

HOUSING, PBT, RECEPTACLE, 2POS; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:CC69 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); Contact Material:Phosphor Bronze;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40P3589
Product Name Connector, Housing, Plug, 2 Position, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details