.165 Power Mate Disc Wire Skt Housing
CONN RCPT HSG 4POS 4.20MM Product overview: IPBD-02-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IPBD-02-D can be used for catalog matching and distributor lookup.
Samtec IPBD-02-D Crimp Connector Housing
Samtec IPBD-02-D Crimp Connector Housing
Win Source Part Number: 1054508-IPBD-02-D
Category: Connectors, Interconnects>Rectan
Series: Power Mate® IPBD
Number of Positions: 4
Pitch: 0.165" (4.20mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 776488-1; 172258-1004; 15-06-0040; 44133-0400; 925076; 176284-1; 179465-1IPBD-02-D.; IPBD02-D; IPBD02D;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Samtec Inc.
Other Names: SAM10543,Q3698190AB,
Base Product Number: IPBD-02
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IPBD-02-D | 319-IPBD-02-D | 1592483 | 1054508-IPBD-02-D |
| Product Name | Pin & Socket Connectors | Electronic Connector | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Housings |
| Gender | Male / Plug |