Samtec Inc. Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec IPBD-02-D

Description
RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec - 85AC1865 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec
85AC1865
Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec 85AC1865
RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 4POS, LCP, 4.19MM; Product Range:IPBD Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AC1865
Product Name Rcpt Housing, 4Pos, Lcp, 4.19Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details