Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063920-IP7-02-05.0-
Packaging: Tape & Reel
Pitch: 4 mm
Termination: Solder
Number of Contacts: 2
Gender: Male
Length: 13.84 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 2
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 0757300204; 0757300206; 43031-0001; MPT-02-6.30-01-L-V; MPT-04-6.30-01-L-V; MPT-02-01-01-L-RA-SD
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Depth: 8.53 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 650 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063920-IP7-02-05.0-L-S-1-TR |
| Product Name | OEM Parts - OEM Parts (F - I) - IP7-02-05.0-L-S-1-TR |