5.00 mm PowerStrip30 A Disc Wire Skt Hou
CONN HOUSING, RCPT, 6POS, 5MM, CABLE; Product Range:IMS5 Series; For Use With:Samtec CC46L & CC46R Series Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Locking Type:Latch RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IMS5-06-02 | 2000193 | 83AC7534 |
| Product Name | Pin & Socket Connectors | Wire Housings & Plugs | Conn Housing, Rcpt, 6Pos, 5Mm, Cable; Product Range Samtec |
| Gender | Female / Jack |