Samtec Inc. Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Samtec IMS5-03-02

Description
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Samtec CC46L/CC46R Series Socket Crimp Contacts RoHS Compliant: No
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Samtec CC46L/CC46R Series Socket Crimp Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Samtec - 58Y5907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Samtec
58Y5907
Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Samtec 58Y5907
CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Samtec CC46L/CC46R Series Socket Crimp Contacts RoHS Compliant: No

CONNECTOR HOUSING, RCPT, 3POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5mm; For Use With:Samtec CC46L/CC46R Series Socket Crimp Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y5907
Product Name Connector Housing, Rcpt, 3Pos, 5Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details