Samtec Inc. Housing Connector, Rcpt, 2Pos, 5Mm; Product Range Samtec IMS5-02-02

Description
HOUSING CONNECTOR, RCPT, 2POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:Samtec CC46L & CC46R Series Socket Contacts RoHS Compliant: No
Datasheet
Description
HOUSING CONNECTOR, RCPT, 2POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:Samtec CC46L & CC46R Series Socket Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 2Pos, 5Mm; Product Range Samtec - 89Y6689 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 2Pos, 5Mm; Product Range Samtec
89Y6689
Housing Connector, Rcpt, 2Pos, 5Mm; Product Range Samtec 89Y6689
HOUSING CONNECTOR, RCPT, 2POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:Samtec CC46L & CC46R Series Socket Contacts RoHS Compliant: No

HOUSING CONNECTOR, RCPT, 2POS, 5MM; Product Range:IMS5 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:Samtec CC46L & CC46R Series Socket Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89Y6689
Product Name Housing Connector, Rcpt, 2Pos, 5Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details