Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065026-IMS-13-G
Number of Rows: 1
Termination: IDC
Contact Material: Copper
Number of Contacts: 13
Gender: Receptacle
Contact Plating: Gold
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065026-IMS-13-G |
| Product Name | OEM Parts - OEM Parts (F - I) - IMS-13-G |